Yageo USA R w/Ni/Au Terminations Chip Resistors AR0805FR-0732K4L

Description
New Ni/Au terminations provide special application for hybrid board gluing Competitive with AgPd terminations Special use in high temperature environment Higher component and equipment reliability Applications Power supply in small equipments Digital multi-meters Telecommunications Computers Automotive industry
Request a Quote Datasheet
Description
New Ni/Au terminations provide special application for hybrid board gluing Competitive with AgPd terminations Special use in high temperature environment Higher component and equipment reliability Applications Power supply in small equipments Digital multi-meters Telecommunications Computers Automotive industry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
R w/Ni/Au Terminations Chip Resistors - AR0805FR-0732K4L - Yageo USA
Milpitas, CA, United States
R w/Ni/Au Terminations Chip Resistors
AR0805FR-0732K4L
R w/Ni/Au Terminations Chip Resistors AR0805FR-0732K4L
New Ni/Au terminations provide special application for hybrid board gluing Competitive with AgPd terminations Special use in high temperature environment Higher component and equipment reliability Applications Power supply in small equipments Digital multi-meters Telecommunications Computers Automotive industry

New Ni/Au terminations provide special application for hybrid board gluing
Competitive with AgPd terminations
Special use in high temperature environment
Higher component and equipment reliability
Applications
Power supply in small equipments
Digital multi-meters
Telecommunications
Computers
Automotive industry

Supplier's Site
Chip Resistor - Surface Mount - AR0805FR-0732K4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AR0805FR-0732K4L-ND
Chip Resistor - Surface Mount AR0805FR-0732K4L-ND
32.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

32.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  Yageo USA DigiKey
Product Category Resistors Resistors
Product Number AR0805FR-0732K4L AR0805FR-0732K4L-ND
Product Name R w/Ni/Au Terminations Chip Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Resistance Range 32400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details