Yageo USA Antenna, 8010, Wlan, 2.45Ghz; Centre Frequency Yageo ANT8010LL04R2400A

Description
ANTENNA, 8010, WLAN, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bandwidth:2.49GHz; Frequency:2.38GHz; Gain:3dB; Impedance:50ohm; Power Rating:1W; VSWR:2. RoHS Compliant: Yes
Datasheet
Description
ANTENNA, 8010, WLAN, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bandwidth:2.49GHz; Frequency:2.38GHz; Gain:3dB; Impedance:50ohm; Power Rating:1W; VSWR:2. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, 8010, Wlan, 2.45Ghz; Centre Frequency Yageo - 55R1534 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 8010, Wlan, 2.45Ghz; Centre Frequency Yageo
55R1534
Antenna, 8010, Wlan, 2.45Ghz; Centre Frequency Yageo 55R1534
ANTENNA, 8010, WLAN, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bandwidth:2.49GHz; Frequency:2.38GHz; Gain:3dB; Impedance:50ohm; Power Rating:1W; VSWR:2. RoHS Compliant: Yes

ANTENNA, 8010, WLAN, 2.45GHZ; Centre Frequency:2.45GHz; Antenna Case Size:8mm x 1mm x 1mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Bandwidth:2.49GHz; Frequency:2.38GHz; Gain:3dB; Impedance:50ohm; Power Rating:1W; VSWR:2. RoHS Compliant: Yes

Supplier's Site Datasheet
Center Frequency Yageo - 38X6140 - Newark, An Avnet Company
Chicago, IL, United States
Center Frequency Yageo
38X6140
Center Frequency Yageo 38X6140
Center Frequency:2.4GHz; Antenna Case Size:8010; Product Range:- RoHS Compliant: Yes

Center Frequency:2.4GHz; Antenna Case Size:8010; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz 50 Ohm 1W CHIP ANTENNA

Antennas 2.4GHz 50 Ohm 1W CHIP ANTENNA

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 55R1534 38X6140 ANT8010LL04R2400A
Product Name Antenna, 8010, Wlan, 2.45Ghz; Centre Frequency Yageo Center Frequency Yageo Antennas
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2506406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 858.0 to 878.0 MHz
Gain 8 dB
View Details
Bilogical Antenna - Model SAS-521-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers