Yageo USA RF Antennas - ANT3216A063R2400A ANT3216A063R2400A

Description
Manufacturer: Yageo Win Source Part Number: 802626-ANT3216A063R2 400A Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, WLAN, Zigbee Power - Max: 1W Frequency Range: 2.335GHz ~ 2.565GHz Return Loss: -10dB Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 1.69dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Height (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 802626-ANT3216A063R2 400A Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, WLAN, Zigbee Power - Max: 1W Frequency Range: 2.335GHz ~ 2.565GHz Return Loss: -10dB Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 1.69dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Height (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - ANT3216A063R2400A
ANT3216A063R2400A
RF Antennas - ANT3216A063R2400A ANT3216A063R2400A
Manufacturer: Yageo Win Source Part Number: 802626-ANT3216A063R2 400A Packaging: Reel Mounting Style: SMD Termination: Solder Applications: Bluetooth, WLAN, Zigbee Power - Max: 1W Frequency Range: 2.335GHz ~ 2.565GHz Return Loss: -10dB Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 1.69dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi Height (Maximum): 0.55mm Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 802626-ANT3216A063R2400A
Packaging: Reel
Mounting Style: SMD
Termination: Solder
Applications: Bluetooth, WLAN, Zigbee
Power - Max: 1W
Frequency Range: 2.335GHz ~ 2.565GHz
Return Loss: -10dB
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 1.69dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
Height (Maximum): 0.55mm
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
ANT3216A063R2400A

ANT3216A063R2400A

Supplier's Site
Sheung Wan, Hong Kong
Antennas 1W, 2.45GHz, 3216

Antennas 1W, 2.45GHz, 3216

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT3216A063R2400A ANT3216A063R2400A ANT3216A063R2400A
Product Name RF Antennas - ANT3216A063R2400A Others Antennas
Primary Frequency Range 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2.45-CHPCT-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.5000 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers