KEMET Electronics Corporation Aluminium Capacitors ALT22A103CD063

Description
ALT22A low ESR elect cap,10000uF 63V
Request a Quote Datasheet
Description
ALT22A low ESR elect cap,10000uF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3397931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3397931
Aluminium Capacitors 3397931
ALT22A low ESR elect cap,10000uF 63V

ALT22A low ESR elect cap,10000uF 63V

Supplier's Site
Aluminium Capacitors - 1735122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1735122
Aluminium Capacitors 1735122
ALT22A low ESR elect cap,10000uF 63V

ALT22A low ESR elect cap,10000uF 63V

Supplier's Site
Aluminum Electrolytic Capacitors - 399-11422-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-11422-ND
Aluminum Electrolytic Capacitors 399-11422-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18000 Hrs @ 85°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - Leaded 10000uF 63VDC 20% - 417-ALT22A103CD063 - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - Leaded 10000uF 63VDC 20%
417-ALT22A103CD063
Aluminum Electrolytic Capacitors - Leaded 10000uF 63VDC 20% 417-ALT22A103CD063
Aluminum Electrolytic Capacitors - Leaded 10000uF 63VDC 20%

Aluminum Electrolytic Capacitors - Leaded 10000uF 63VDC 20%

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALT22A103CD063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALT22A103CD063
Capacitors - Aluminum Electrolytic Capacitors ALT22A103CD063
CAP ALUM 10000UF 20% 63V SNAP

CAP ALUM 10000UF 20% 63V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, Alt22 Series, 10000 F, 20%, 63 V, 35 Mm, 0.042 Ohm Rohs Compliant Kemet - 96K6383 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Alt22 Series, 10000 F, 20%, 63 V, 35 Mm, 0.042 Ohm Rohs Compliant Kemet
96K6383
Electrolytic Capacitor, Long Life, Alt22 Series, 10000 F, 20%, 63 V, 35 Mm, 0.042 Ohm Rohs Compliant Kemet 96K6383
Electrolytic Capacitor, Long Life, ALT22 Series, 10000 F, 20%, 63 V, 35 mm, 0.042 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALT22 Series, 10000 F, 20%, 63 V, 35 mm, 0.042 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3397931 399-11422-ND 417-ALT22A103CD063 ALT22A103CD063 96K6383
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Leaded 10000uF 63VDC 20% Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Alt22 Series, 10000 F, 20%, 63 V, 35 Mm, 0.042 Ohm Rohs Compliant Kemet
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733450 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details