KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS81H122KE500

Description
1200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 189mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
1200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 189mOhm @ 100Hz 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALS81H122KE500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALS81H122KE500-ND
Aluminum Electrolytic Capacitors ALS81H122KE500-ND
1200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 189mOhm @ 100Hz 7000 Hrs @ 105°C

1200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 189mOhm @ 100Hz 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS81H122KE500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS81H122KE500
Capacitors - Aluminum Electrolytic Capacitors ALS81H122KE500
CAP ALUM 1200UF 20% 500V SCREW

CAP ALUM 1200UF 20% 500V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ALS81H122KE500-ND ALS81H122KE500
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers