KEMET ALS80A822DF100 Capacitor
8200µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38mOhm @ 100Hz 6000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Screw Terminal 100V 8200uF 20% 6000Hrs
CAP, ALU ELEC, 8200UF, 100V, SCREW; Capacitance:8200µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Range:ALS80 Series RoHS Compliant: Yes
CAP ALUM 8200UF 20% 100V SCREW
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1443386 | 399-14322-ND | ALS80A822DF100 | 69AC3892 | ALS80A822DF100 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | Cap, Alu Elec, 8200Uf, 100V, Screw; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | |||
| Features | Polarized | Polarized | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor |