KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS80A821DF500

Description
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 261mOhm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 261mOhm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALS80A821DF500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALS80A821DF500-ND
Aluminum Electrolytic Capacitors ALS80A821DF500-ND
820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 261mOhm @ 100Hz 6000 Hrs @ 105°C

820µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 261mOhm @ 100Hz 6000 Hrs @ 105°C

Buy Now Datasheet
Cap, 820Uf, 500V, Alu Elec, Screw; Capacitance Kemet - 51AH5760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 500V, Alu Elec, Screw; Capacitance Kemet
51AH5760
Cap, 820Uf, 500V, Alu Elec, Screw; Capacitance Kemet 51AH5760
CAP, 820UF, 500V, ALU ELEC, SCREW; Capacitance:820µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:ALS80 Series RoHS Compliant: Yes

CAP, 820UF, 500V, ALU ELEC, SCREW; Capacitance:820µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar; Product Range:ALS80 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS80A821DF500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALS80A821DF500
Capacitors - Aluminum Electrolytic Capacitors ALS80A821DF500
CAP ALUM 820UF 20% 500V SCREW

CAP ALUM 820UF 20% 500V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALS80A821DF500-ND 51AH5760 ALS80A821DF500
Product Name Aluminum Electrolytic Capacitors Cap, 820Uf, 500V, Alu Elec, Screw; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details