KEMET ALS80A184KF025 Capacitor
180000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 13mOhm @ 100Hz 7000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Screw Terminal 25volts 180000uF 20% 7000Hrs
CAP, ALU ELEC, 0.18F, 25V, SCREW; Capacitance:0.18F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:9000 hours @ 105°C; Polarity:Polar; Product Range:ALS80 Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1443384 | 399-14341-ND | ALS80A184KF025 | 69AC3889 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | Cap, Alu Elec, 0.18F, 25V, Screw; Capacitance Kemet |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | Screw |