1600µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 142mOhm @ 100Hz 7000 Hrs @ 105°C
CAP ALUM 1600UF 20% 500V SCREW
CAP, 1600UF, 500V, ALU ELEC, SCREW; Capacitance:1600µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Product Range:ALS80 Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ALS80A162KF500-ND | ALS80A162KF500 | 85AC4598 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1600Uf, 500V, Alu Elec, Screw; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |