KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS80A112DA200

Description
1100µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 236mOhm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
1100µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 236mOhm @ 100Hz 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALS80A112DA200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALS80A112DA200-ND
Aluminum Electrolytic Capacitors ALS80A112DA200-ND
1100µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 236mOhm @ 100Hz 6000 Hrs @ 105°C

1100µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 236mOhm @ 100Hz 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS80A112DA200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALS80A112DA200
Capacitors - Aluminum Electrolytic Capacitors ALS80A112DA200
CAP ALUM 1100UF 20% 200V SCREW

CAP ALUM 1100UF 20% 200V SCREW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALS80A112DA200-ND ALS80A112DA200
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713194 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers