Aluminium Screw Terminal 10000µF 63V
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 43mOhm @ 100Hz 6000 Hrs @ 105°C
CAP, ALU ELEC, 10000UF, 63V, SCREW; Capacitance:10000µF;
CAP ALUM 10000UF 20% 63V SCREW
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1443389 | 399-14324-ND | 69AC3887 | ALS80A103DB063 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 10000Uf, 63V, Screw; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | Polarized |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor |