KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS71A243DB040

Description
24000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet
Description
24000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALS71A243DB040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALS71A243DB040-ND
Aluminum Electrolytic Capacitors ALS71A243DB040-ND
24000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38mOhm @ 100Hz 11000 Hrs @ 85°C

24000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 38mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS71A243DB040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS71A243DB040
Capacitors - Aluminum Electrolytic Capacitors ALS71A243DB040
CAP ALUM 24000UF 20% 40V SCREW

CAP ALUM 24000UF 20% 40V SCREW

Supplier's Site
Cap, Alu Elec, 24000Uf, 40V, Screw; Capacitance Kemet - 32AJ0124 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 24000Uf, 40V, Screw; Capacitance Kemet
32AJ0124
Cap, Alu Elec, 24000Uf, 40V, Screw; Capacitance Kemet 32AJ0124
CAP, ALU ELEC, 24000UF, 40V, SCREW; Capacitance:24000µF; Voltage Rating:40V; Product Range:ALS71 Series; Lifetime @ Temperature:11000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

CAP, ALU ELEC, 24000UF, 40V, SCREW; Capacitance:24000µF; Voltage Rating:40V; Product Range:ALS71 Series; Lifetime @ Temperature:11000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ALS71A243DB040-ND ALS71A243DB040 32AJ0124
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 24000Uf, 40V, Screw; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers