KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS71A184MF040

Description
180000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 19000 Hrs @ 85°C
Request a Quote Datasheet
Description
180000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 19000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-14347-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14347-ND
Aluminum Electrolytic Capacitors 399-14347-ND
180000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 19000 Hrs @ 85°C

180000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 19000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1443400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443400
Aluminium Capacitors 1443400
KEMET ALS71A184MF040 Capacitor

KEMET ALS71A184MF040 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ALS71A184MF040 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS71A184MF040
Capacitors - Aluminum Electrolytic Capacitors ALS71A184MF040
CAP ALUM 180000UF 20% 40V SCREW

CAP ALUM 180000UF 20% 40V SCREW

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
ALS71A184MF040
Aluminum Electrolytic Capacitors - Screw Terminal ALS71A184MF040
Aluminum Electrolytic Capacitors - Screw Terminal 40V 180000uF 20% 19000Hrs

Aluminum Electrolytic Capacitors - Screw Terminal 40V 180000uF 20% 19000Hrs

Buy Now Datasheet
Cap, 180000Μf, 40V, Alu Elec, Screw; Capacitance Kemet - 14AC3346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180000Μf, 40V, Alu Elec, Screw; Capacitance Kemet
14AC3346
Cap, 180000Μf, 40V, Alu Elec, Screw; Capacitance Kemet 14AC3346
CAP, 180000µF, 40V, ALU ELEC, SCREW; Capacitance:0.18F; Voltage Rating:40V; Product Range:ALS71 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:66mm; Lead RoHS Compliant: Yes

CAP, 180000µF, 40V, ALU ELEC, SCREW; Capacitance:0.18F; Voltage Rating:40V; Product Range:ALS71 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:66mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.18F, 40V, Alu Elec, Screw; Capacitance Kemet - 85AC4567 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.18F, 40V, Alu Elec, Screw; Capacitance Kemet
85AC4567
Cap, 0.18F, 40V, Alu Elec, Screw; Capacitance Kemet 85AC4567
CAP, 0.18F, 40V, ALU ELEC, SCREW; Capacitance:0.18F; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Series Name:ALS71 Series; Product Diameter:66mm; Lead Spacing:28.5mm RoHS Compliant: Yes

CAP, 0.18F, 40V, ALU ELEC, SCREW; Capacitance:0.18F; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Series Name:ALS71 Series; Product Diameter:66mm; Lead Spacing:28.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-14347-ND 1443400 ALS71A184MF040 ALS71A184MF040 14AC3346 85AC4567
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal Cap, 180000Μf, 40V, Alu Elec, Screw; Capacitance Kemet Cap, 0.18F, 40V, Alu Elec, Screw; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers