12000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 100Hz 19000 Hrs @ 85°C
CAP ALUM 12000UF 20% 200V SCREW
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ALS70C123LM200-ND | ALS70C123LM200 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |