KEMET Electronics Corporation 91000uF 63V 0.009 Ohm Capacitor ALS70A913MF063

Description
Cap Aluminum Lytic 91000uF 63V 20% (66 X 105mm) Screw Terminal 0.009 Ohm 26600mA 19000h 85°C T/R Product overview: ALS70A913MF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91000uF, 63V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91000uF, 63V, 0.009 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS70A913MF063 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 91000uF 63V 20% (66 X 105mm) Screw Terminal 0.009 Ohm 26600mA 19000h 85°C T/R Product overview: ALS70A913MF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91000uF, 63V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91000uF, 63V, 0.009 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS70A913MF063 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
91000uF 63V 0.009 Ohm Capacitor
58-ALS70A913MF063
91000uF 63V 0.009 Ohm Capacitor 58-ALS70A913MF063
Cap Aluminum Lytic 91000uF 63V 20% (66 X 105mm) Screw Terminal 0.009 Ohm 26600mA 19000h 85°C T/R Product overview: ALS70A913MF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91000uF, 63V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91000uF, 63V, 0.009 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS70A913MF063 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 91000uF 63V 20% (66 X 105mm) Screw Terminal 0.009 Ohm 26600mA 19000h 85°C T/R Product overview: ALS70A913MF063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91000uF, 63V, 0.009 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 91000uF, 63V, 0.009 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS70A913MF063 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 1443116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443116
Aluminium Capacitors 1443116
KEMET ALS70A913MF063 Capacitor

KEMET ALS70A913MF063 Capacitor

Supplier's Site
Aluminium Capacitors - 1443454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1443454
Aluminium Capacitors 1443454
Aluminium Screw Terminal 91000µF 63V

Aluminium Screw Terminal 91000µF 63V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1042348-ALS70A913MF063 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1042348-ALS70A913MF063
Capacitors - Aluminum Electrolytic Capacitors 1042348-ALS70A913MF063
Win Source Part Number: 1042348-ALS70A913MF0 63 Category: Capacitors>Aluminum Electrolytic Capacitors Series: ALS70 Package: Bulk Applications: General Purpose Height - Seated (Max): 4.213" (107.00mm) Standard Package: 16 Capacitance: 91000 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 1.122" (28.50mm) Impedance: 9 mOhms ESR (Equivalent Series Resistance): 9mOhm @ 100Hz Lifetime @ Temp.: 19000 Hrs @ 85°C Polarization: Polar Mounting Type: Chassis Mount Package / Case: Radial, Can - Screw Terminals Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.598" Dia (66.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0085 Mfr: KEMET Other Names: 399-14342,A390PM913M 063A Base Product Number: ALS70A Ripple Current @ Low Frequency: 26.6 A @ 100 Hz Ripple Current @ High Frequency: 29.3 A @ 10 kHz

Win Source Part Number: 1042348-ALS70A913MF063
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ALS70
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 4.213" (107.00mm)
Standard Package: 16
Capacitance: 91000 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 1.122" (28.50mm)
Impedance: 9 mOhms
ESR (Equivalent Series Resistance): 9mOhm @ 100Hz
Lifetime @ Temp.: 19000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.598" Dia (66.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: KEMET
Other Names: 399-14342,A390PM913M063A
Base Product Number: ALS70A
Ripple Current @ Low Frequency: 26.6 A @ 100 Hz
Ripple Current @ High Frequency: 29.3 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-14342-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14342-ND
Aluminum Electrolytic Capacitors 399-14342-ND
91000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 19000 Hrs @ 85°C

91000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9mOhm @ 100Hz 19000 Hrs @ 85°C

Buy Now Datasheet
Cap, 91000Uf, 63V, Alu Elec, Screw; Capacitance Kemet - 85AC4538 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 91000Uf, 63V, Alu Elec, Screw; Capacitance Kemet
85AC4538
Cap, 91000Uf, 63V, Alu Elec, Screw; Capacitance Kemet 85AC4538
CAP, 91000UF, 63V, ALU ELEC, SCREW; Capacitance:91000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series; Product Diameter:66mm; Product Height:105mmRoHS Compliant: Yes

CAP, 91000UF, 63V, ALU ELEC, SCREW; Capacitance:91000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series; Product Diameter:66mm; Product Height:105mmRoHS Compliant: Yes

Supplier's Site
Cap, 91000Μf, 63V, Alu Elec, Screw; Capacitance Kemet - 14AC3343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 91000Μf, 63V, Alu Elec, Screw; Capacitance Kemet
14AC3343
Cap, 91000Μf, 63V, Alu Elec, Screw; Capacitance Kemet 14AC3343
CAP, 91000µF, 63V, ALU ELEC, SCREW; Capacitance:91000µF; Voltage Rating:63V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:66mm; Lead RoHS Compliant: Yes

CAP, 91000µF, 63V, ALU ELEC, SCREW; Capacitance:91000µF; Voltage Rating:63V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:66mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
ALS70A913MF063
Aluminum Electrolytic Capacitors - Screw Terminal ALS70A913MF063
Aluminum Electrolytic Capacitors - Screw Terminal 63V 91000uF 20% 19000Hrs

Aluminum Electrolytic Capacitors - Screw Terminal 63V 91000uF 20% 19000Hrs

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS70A913MF063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS70A913MF063
Capacitors - Aluminum Electrolytic Capacitors ALS70A913MF063
CAP ALUM 91000UF 20% 63V SCREW

CAP ALUM 91000UF 20% 63V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ALS70A913MF063 1443116 1042348-ALS70A913MF063 399-14342-ND 85AC4538 14AC3343 ALS70A913MF063 ALS70A913MF063
Product Name 91000uF 63V 0.009 Ohm Capacitor Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 91000Uf, 63V, Alu Elec, Screw; Capacitance Kemet Cap, 91000Μf, 63V, Alu Elec, Screw; Capacitance Kemet Aluminum Electrolytic Capacitors - Screw Terminal Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Type Fixed Fixed Fixed Fixed
Features Polarized Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details