KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS70A823DF025

Description
82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet
Description
82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-14303-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-14303-ND
Aluminum Electrolytic Capacitors 399-14303-ND
82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 100Hz 11000 Hrs @ 85°C

82000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Cap, 82000Uf, 25V, Alu Elec, Screw; Capacitance Kemet - 85AC4534 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82000Uf, 25V, Alu Elec, Screw; Capacitance Kemet
85AC4534
Cap, 82000Uf, 25V, Alu Elec, Screw; Capacitance Kemet 85AC4534
CAP, 82000UF, 25V, ALU ELEC, SCREW; Capacitance:82000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series; Product Diameter:36mm RoHS Compliant: Yes

CAP, 82000UF, 25V, ALU ELEC, SCREW; Capacitance:82000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:20000 hours @ 85°C; Polarity:Polar; Product Range:ALS70 Series; Product Diameter:36mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS70A823DF025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS70A823DF025
Capacitors - Aluminum Electrolytic Capacitors ALS70A823DF025
CAP ALUM 82000UF 20% 25V SCREW

CAP ALUM 82000UF 20% 25V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-14303-ND 85AC4534 ALS70A823DF025
Product Name Aluminum Electrolytic Capacitors Cap, 82000Uf, 25V, Alu Elec, Screw; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers