36000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 14mOhm @ 100Hz 19000 Hrs @ 85°C
KEMET ALS70A363MF100 Capacitor
KEMET ALS70A363MF100 Capacitor
CAP, 36000µF, 100V, ALU ELEC, SCREW; Capacitance:36000µF;
CAP ALUM 36000UF 20% 100V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 100V 36000uF 20% 19000Hrs
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14343-ND | 1443466 | 14AC3313 | ALS70A363MF100 | ALS70A363MF100 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Cap, 36000Μf, 100V, Alu Elec, Screw; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal |
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |