Manufacturer: Kemet
Win Source Part Number: 770936-ALS70A332MF50
Series: ALS70
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Voltage Rating: 500V
Applications: General
Mounting: Chassis Mount
Capacitance: 3300μF
Tolerance: ±20%
Lead Spacing: 1.122" (28.50mm)
Impedance: 58 mOhm
ESR (Equivalent Series Resistance): 77 mOhm @ 100Hz
Lifetime @ Temp.: 19000 Hrs @ 85°C
Polarization: Polar
Family Name: ALS70
Categories: Capacitors
Dimension: 2.598" Dia (66.00mm)
Ripple Current - Low Frequency: 12.3A @ 100Hz
Ripple Current - High Frequency: 19.7A @ 10kHz
Height - Seated (Maximum): 4.213" (107.00mm)
Alternative Parts (Cross-Reference): B43740A6338M000; B43456A6338M007 ; B43456A6338M000; LNX2H332MSMH;
Introduction Date: March 23, 2017
ECCN: EAR99
Country of Origin: China, Portugal
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 16
Cap Aluminum Lytic 3300uF 500V 20% (66 X 105mm) Screw Terminal 0.077 Ohm 12300mA 19000h 85°C T/R Product overview: ALS70A332MF500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 500V, 0.077 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 500V, 0.077 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS70A332MF500 can be used for catalog matching and distributor lookup.
3300µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 77mOhm @ 100Hz 19000 Hrs @ 85°C
CAP, 3300µF, 500V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage Rating:500V; Product Range:ALS70 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:66mm; Lead RoHS Compliant: Yes
CAP ALUM 3300UF 20% 500V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 500volts 3300uF 20% 19000Hrs
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 770936-ALS70A332MF500 | 58-ALS70A332MF500 | 399-14346-ND | 14AC3307 | ALS70A332MF500 | ALS70A332MF500 |
| Product Name | Aluminum Capacitors - ALS70A332MF500 | 3300uF 500V 0.077 Ohm Capacitor | Aluminum Electrolytic Capacitors | Cap, 3300Μf, 500V, Alu Elec, Screw; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 500 volts | 500 volts | 500 volts |