KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS70A303DA025

Description
30000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet
Description
30000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALS70A303DA025-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS70A303DA025-ND
Aluminum Electrolytic Capacitors 399-ALS70A303DA025-ND
30000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47mOhm @ 100Hz 11000 Hrs @ 85°C

30000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 47mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
ALS70A303DA025
Aluminum Electrolytic Capacitors - Screw Terminal ALS70A303DA025
Aluminum Electrolytic Capacitors - Screw Terminal 25V 30000uF 20% 11000Hrs

Aluminum Electrolytic Capacitors - Screw Terminal 25V 30000uF 20% 11000Hrs

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS70A303DA025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS70A303DA025
Capacitors - Aluminum Electrolytic Capacitors ALS70A303DA025
CAP ALUM 30000UF 20% 25V SCREW

CAP ALUM 30000UF 20% 25V SCREW

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALS70A303DA025-ND ALS70A303DA025 ALS70A303DA025
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers