KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS70A102KF630

Description
1000µF 630V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 140mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 630V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 140mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALS70A102KF630-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS70A102KF630-ND
Aluminum Electrolytic Capacitors 399-ALS70A102KF630-ND
1000µF 630V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 140mOhm @ 100Hz 18000 Hrs @ 85°C

1000µF 630V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 140mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitors Rohs Compliant Kemet - 61AK1172 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitors Rohs Compliant Kemet
61AK1172
Aluminium Electrolytic Capacitors Rohs Compliant Kemet 61AK1172
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-ALS70A102KF630-ND 61AK1172
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitors Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details