CAP ALUM 3.3MF 450V SCRW STUD MT
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-ALS41C332QP450-ND | 85AC4424 |
| Product Name | Aluminum Electrolytic Capacitors | 3300Ufvv Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |