CAP ALUM 47MF 40V SCREW STUD MT
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-ALS41A473KF040-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |