63V 4700uF Aluminum Electrolytic Capacitor, 20% Tol, 6.7A Ripple Product overview: ALS40A472DB063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 4700uF, 6.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 4700uF, 6.7A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS40A472DB063 can be used for catalog matching and distributor lookup.
KEMET ALS40A472DB063 Capacitor
KEMET ALS40A472DB063 Capacitor
KEMET ALS40A472DB063 Capacitor
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 27mOhm @ 100Hz 6000 Hrs @ 105°C
CAP ALUM 4700UF 20% 63V SCREW
CAP, 4700µF, 63V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage Rating:63V; Product Range:ALS40 Series; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ALS40A472DB063 | 3819891 | 3819891P | 399-7549-ND | ALS40A472DB063 | 48AC1632 |
| Product Name | 63V 4700uF 6.7A Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 4700Μf, 63V, Alu Elec, Screw; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |