KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALS31A103DE063

Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 11000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALS31A103DE063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS31A103DE063-ND
Aluminum Electrolytic Capacitors 399-ALS31A103DE063-ND
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 11000 Hrs @ 85°C

10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10000uF 63V 0.017 Ohm Capacitor
58-ALS31A103DE063
10000uF 63V 0.017 Ohm Capacitor 58-ALS31A103DE063
Cap Aluminum Lytic 10000uF 63V 20% (36 X 82mm) Screw Terminal 0.017 Ohm 10800mA 11000h 85°C Bulk Product overview: ALS31A103DE063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 63V, 0.017 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 63V, 0.017 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS31A103DE063 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 63V 20% (36 X 82mm) Screw Terminal 0.017 Ohm 10800mA 11000h 85°C Bulk Product overview: ALS31A103DE063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 63V, 0.017 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 63V, 0.017 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS31A103DE063 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10000Μf, 63V, Alu Elec, Screw; Capacitance Kemet - 11AC9893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Μf, 63V, Alu Elec, Screw; Capacitance Kemet
11AC9893
Cap, 10000Μf, 63V, Alu Elec, Screw; Capacitance Kemet 11AC9893
CAP, 10000µF, 63V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:63V; Product Range:ALS31 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

CAP, 10000µF, 63V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:63V; Product Range:ALS31 Series; Lifetime @ Temperature:20000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS31A103DE063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS31A103DE063
Capacitors - Aluminum Electrolytic Capacitors ALS31A103DE063
CAP ALUM 10000UF 20% 63V SCREW

CAP ALUM 10000UF 20% 63V SCREW

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-ALS31A103DE063-ND 58-ALS31A103DE063 11AC9893 ALS31A103DE063
Product Name Aluminum Electrolytic Capacitors 10000uF 63V 0.017 Ohm Capacitor Cap, 10000Μf, 63V, Alu Elec, Screw; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details