KEMET ALS30A682DB063 Capacitor
Al electrolytic screw cap,6800uF 63V
Al electrolytic screw cap,6800uF 63V
6.8mF 63V Aluminum Electrolytic Capacitor, 26mR ESR, 8.2A Ripple Product overview: ALS30A682DB063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V, 8.2A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, 8.2A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A682DB063 can be used for catalog matching and distributor lookup.
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 100Hz 11000 Hrs @ 85°C
CAP, 6800µF, 63V, ALU ELEC, SCREW; Capacitance:6800µF; Voltage Rating:63V; Product Range:ALS30 Series; Lifetime @ Temperature:11000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes
CAP ALUM 6800UF 20% 63V SCREW
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3819093 | 3819093P | 58-ALS30A682DB063 | 399-ALS30A682DB063-ND | 48AC1618 | ALS30A682DB063 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | 63V 8.2A Capacitor | Aluminum Electrolytic Capacitors | Cap, 6800Μf, 63V, Alu Elec, Screw; Capacitance Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF | 6800 microF |