CAP ALUM SCRW TERM 85C
KEMET ALS30A681KF500 Capacitor
KEMET ALS30A681KF500 Capacitor
ALUMINIUM ELECTROLYTIC CAPACITORS ROHS COMPLIANT: YES
CAP ALUM SCRW TERM 85C
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALS30A681KF500-ND | 3819453 | 61AK1168 | ALS30A681KF500 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitors Rohs Compliant Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Applications | General Purpose | |||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic |