KEMET ALS30A472MF250 Capacitor
CAP ALUM SCRW TERM 85C
Electrolytic Capacitor, Long Life, ALS30 Series, 4700 F, 20%, 250 V, 66 mm, 0.031 ohm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3819245 | 399-ALS30A472MF250-ND | 01N5316 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Long Life, Als30 Series, 4700 F, 20%, 250 V, 66 Mm, 0.031 Ohm Rohs Compliant Kemet |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Features | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Configuration / Form Factor | Leaded Capacitor |