KEMET Electronics Corporation Aluminium Capacitors ALS30A472DA063

Description
KEMET ALS30A472DA063 Capacitor
Request a Quote Datasheet
Description
KEMET ALS30A472DA063 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3819087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3819087
Aluminium Capacitors 3819087
KEMET ALS30A472DA063 Capacitor

KEMET ALS30A472DA063 Capacitor

Supplier's Site
Aluminium Capacitors - 3819087P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3819087P
Aluminium Capacitors 3819087P
Al electrolytic screw cap,4700uF 63V

Al electrolytic screw cap,4700uF 63V

Supplier's Site
Aluminium Capacitors - 1726849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726849
Aluminium Capacitors 1726849
Al electrolytic screw cap,4700uF 63V

Al electrolytic screw cap,4700uF 63V

Supplier's Site
Singapore, Singapore
4700uF 63V Capacitor
58-ALS30A472DA063
4700uF 63V Capacitor 58-ALS30A472DA063
Aluminum Electrolytic Capacitor 4700uF 63V 20% Screw Terminal 36x52mm Product overview: ALS30A472DA063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A472DA063 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor 4700uF 63V 20% Screw Terminal 36x52mm Product overview: ALS30A472DA063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A472DA063 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-ALS30A472DA063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS30A472DA063-ND
Aluminum Electrolytic Capacitors 399-ALS30A472DA063-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 36mOhm @ 100Hz 11000 Hrs @ 85°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 36mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, Als30 Series, 4700 F, 20%, 63 V, 36 Mm, 0.036 Ohm Rohs Compliant Kemet - 01N5315 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, Als30 Series, 4700 F, 20%, 63 V, 36 Mm, 0.036 Ohm Rohs Compliant Kemet
01N5315
Electrolytic Capacitor, Long Life, Als30 Series, 4700 F, 20%, 63 V, 36 Mm, 0.036 Ohm Rohs Compliant Kemet 01N5315
Electrolytic Capacitor, Long Life, ALS30 Series, 4700 F, 20%, 63 V, 36 mm, 0.036 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, ALS30 Series, 4700 F, 20%, 63 V, 36 mm, 0.036 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS30A472DA063 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS30A472DA063
Capacitors - Aluminum Electrolytic Capacitors ALS30A472DA063
CAP ALUM 4700UF 20% 63V SCREW

CAP ALUM 4700UF 20% 63V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3819087 3819087P 58-ALS30A472DA063 399-ALS30A472DA063-ND 01N5315 ALS30A472DA063
Product Name Aluminium Capacitors Aluminium Capacitors 4700uF 63V Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, Als30 Series, 4700 F, 20%, 63 V, 36 Mm, 0.036 Ohm Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details