CAP ALUM 33000UF 16V SCREW TRML
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-ALS30A333DB016-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |