KEMET Electronics Corporation 330uF 500V 0.374 Ohm Capacitor ALS30A331DF500

Description
Cap Aluminum Lytic 330uF 500V 20% (36 X 105mm) Screw Terminal 0.374 Ohm 3500mA 11000h 85°C Bulk Product overview: ALS30A331DF500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 500V, 0.374 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 500V, 0.374 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A331DF500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 500V 20% (36 X 105mm) Screw Terminal 0.374 Ohm 3500mA 11000h 85°C Bulk Product overview: ALS30A331DF500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 500V, 0.374 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 500V, 0.374 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A331DF500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 500V 0.374 Ohm Capacitor
58-ALS30A331DF500
330uF 500V 0.374 Ohm Capacitor 58-ALS30A331DF500
Cap Aluminum Lytic 330uF 500V 20% (36 X 105mm) Screw Terminal 0.374 Ohm 3500mA 11000h 85°C Bulk Product overview: ALS30A331DF500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 500V, 0.374 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 500V, 0.374 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A331DF500 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 500V 20% (36 X 105mm) Screw Terminal 0.374 Ohm 3500mA 11000h 85°C Bulk Product overview: ALS30A331DF500 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 500V, 0.374 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 500V, 0.374 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A331DF500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 3819431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3819431
Aluminium Capacitors 3819431
Al electrolytic screw cap,330uF 500V

Al electrolytic screw cap,330uF 500V

Supplier's Site
Aluminium Capacitors - 1726887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726887
Aluminium Capacitors 1726887
KEMET ALS30A331DF500 Capacitor

KEMET ALS30A331DF500 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 399-ALS30A331DF500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALS30A331DF500-ND
Aluminum Electrolytic Capacitors 399-ALS30A331DF500-ND
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 420mOhm @ 100Hz 11000 Hrs @ 85°C

330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 420mOhm @ 100Hz 11000 Hrs @ 85°C

Buy Now Datasheet
Cap, 330Μf, 500V, Alu Elec, Screw; Capacitance Kemet - 48AC1611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 500V, Alu Elec, Screw; Capacitance Kemet
48AC1611
Cap, 330Μf, 500V, Alu Elec, Screw; Capacitance Kemet 48AC1611
CAP, 330µF, 500V, ALU ELEC, SCREW; Capacitance:330µF; Voltage Rating:500V; Product Range:ALS30 Series; Lifetime @ Temperature:11000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

CAP, 330µF, 500V, ALU ELEC, SCREW; Capacitance:330µF; Voltage Rating:500V; Product Range:ALS30 Series; Lifetime @ Temperature:11000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:36mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALS30A331DF500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALS30A331DF500
Capacitors - Aluminum Electrolytic Capacitors ALS30A331DF500
CAP ALUM 330UF 20% 500V SCREW

CAP ALUM 330UF 20% 500V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ALS30A331DF500 3819431 399-ALS30A331DF500-ND 48AC1611 ALS30A331DF500
Product Name 330uF 500V 0.374 Ohm Capacitor Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 330Μf, 500V, Alu Elec, Screw; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers