10mF 100V Al Electrolytic Cap, 28mR ESR, 10.1A Ripple, Screw Term Product overview: ALS30A103KE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 10.1A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A103KE100 can be used for catalog matching and distributor lookup.
10000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 28mOhm @ 100Hz 18000 Hrs @ 85°C
KEMET ALS30A103KE100 Capacitor
KEMET ALS30A103KE100 Capacitor
KEMET ALS30A103KE100 Capacitor
Electrolytic Capacitor, Long Life, ALS30 Series, 10000 F, 20%, 100 V, 51 mm, 0.028 ohm RoHS Compliant: Yes
CAP ALUM 10000UF 20% 100V SCREW
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ALS30A103KE100 | 399-5629-ND | 3819188 | 3819188P | 09WX5688 | ALS30A103KE100 |
| Product Name | 100V 10.1A Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Electrolytic Capacitor, Long Life, Als30 Series, 10000 F, 20%, 100 V, 51 Mm, 0.028 Ohm Rohs Compliant Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |