KEMET ALS30A103DE063 Capacitor
KEMET ALS30A103DE063 Capacitor
KEMET ALS30A103DE063 Capacitor
Aluminum Electrolytic Capacitor 10mF 63V 20% Screw Terminal 17mR Product overview: ALS30A103DE063 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A103DE063 can be used for catalog matching and distributor lookup.
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 11000 Hrs @ 85°C
CAP ALUM 10000UF 20% 63V SCREW
CAP, ALU ELEC, 10000UF, 63V, SCREW; Capacitance:10000µF;
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3819100 | 3819100P | 58-ALS30A103DE063 | 399-11414-ND | ALS30A103DE063 | 01N5305 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | 63V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 10000Uf, 63V, Screw; Capacitance Kemet |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF | 10000 microF |