Win Source Part Number: 1067240-ALS30A102KE4
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ALS30
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.307" (84.00mm)
Standard Package: 24
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.874" (22.20mm)
Impedance: 98 mOhms
ESR (Equivalent Series Resistance): 139mOhm @ 100Hz
Lifetime @ Temp.: 18000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.008" Dia (51.00mm)
Alternative Parts (Cross-Reference): 450LSG1000MNB51X98; LQR2V102MSEC; LNT2G102MSEF; LNC2W102MSEFA331LH10
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Mfr: KEMET
Other Names: 399-5630,A331LH102M4
Base Product Number: ALS30A
Ripple Current @ Low Frequency: 5.8 A @ 100 Hz
Ripple Current @ High Frequency: 10.3 A @ 10 kHz
KEMET ALS30A102KE400 Capacitor
KEMET ALS30A102KE400 Capacitor
KEMET ALS30A102KE400 Capacitor
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 139mOhm @ 100Hz 18000 Hrs @ 85°C
Aluminum Electrolytic Capacitor 1000uF 400V 20% Screw Terminal Product overview: ALS30A102KE400 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ALS30A102KE400 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Long Life, ALS30 Series, 1000 F, 20%, 400 V, 51 mm, 0.139 ohm RoHS Compliant: Yes
CAP ALUM 1000UF 20% 400V SCREW
The ALS30 range offers high CV per unit volume coupled with high ripple currents and long life performance. They are also capable of handling high peak voltages and currents.
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1067240-ALS30A102KE400 | 3819324 | 3819324P | 399-5630-ND | 58-ALS30A102KE400 | 09WX5684 | ALS30A102KE400 | 70096533 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 1000uF 400V Capacitor | Electrolytic Capacitor, Long Life, Als30 Series, 1000 F, 20%, 400 V, 51 Mm, 0.139 Ohm Rohs Compliant Kemet | Capacitors - Aluminum Electrolytic Capacitors | Capacitor;Aluminum Electrolytic;Cap 1000 uF;Tol 20%;Vol-Rtg 400 VDC;Screw Term |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 400 volts | 400 volts | 400 volts | 400 volts |