KEMET ALP20A222AB040 Capacitor
CAP ALUM 2200UF 40V SOLDER PIN
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 105470 | 399-ALP20A222AB040-ND | 85AC4043 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 2200Ufvv Kemet |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |