KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF80C162DF200

Description
1600µF 200V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 137mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
1600µF 200V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 137mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF80C162DF200-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF80C162DF200-ND
Aluminum Electrolytic Capacitors 399-ALF80C162DF200-ND
1600µF 200V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 137mOhm @ 100Hz 8000 Hrs @ 105°C

1600µF 200V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 137mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF80C162DF200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALF80C162DF200
Capacitors - Aluminum Electrolytic Capacitors ALF80C162DF200
CAP ALUM 1600UF 20% 200V PRESS

CAP ALUM 1600UF 20% 200V PRESS

Supplier's Site
Cap, 1600Uf, 200V, Alu Elec, Press Fit Rohs Compliant Kemet - 83AH9714 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1600Uf, 200V, Alu Elec, Press Fit Rohs Compliant Kemet
83AH9714
Cap, 1600Uf, 200V, Alu Elec, Press Fit Rohs Compliant Kemet 83AH9714
CAP, 1600UF, 200V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

CAP, 1600UF, 200V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALF80C162DF200-ND ALF80C162DF200 83AH9714
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1600Uf, 200V, Alu Elec, Press Fit Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers