KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF80C132EL400

Description
1300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 101mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
1300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 101mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF80C132EL400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF80C132EL400-ND
Aluminum Electrolytic Capacitors 399-ALF80C132EL400-ND
1300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 101mOhm @ 100Hz 9000 Hrs @ 105°C

1300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 101mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Cap, 1300Uf, 400V, Alu Elec, Press Fit Rohs Compliant Kemet - 83AH9713 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1300Uf, 400V, Alu Elec, Press Fit Rohs Compliant Kemet
83AH9713
Cap, 1300Uf, 400V, Alu Elec, Press Fit Rohs Compliant Kemet 83AH9713
CAP, 1300UF, 400V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

CAP, 1300UF, 400V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF80C132EL400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALF80C132EL400
Capacitors - Aluminum Electrolytic Capacitors ALF80C132EL400
CAP ALUM 1300UF 20% 400V PRESS

CAP ALUM 1300UF 20% 400V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-ALF80C132EL400-ND 83AH9713 ALF80C132EL400
Product Name Aluminum Electrolytic Capacitors Cap, 1300Uf, 400V, Alu Elec, Press Fit Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details