KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70G331EF600

Description
330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 397mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 397mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70G331EF600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70G331EF600-ND
Aluminum Electrolytic Capacitors 399-ALF70G331EF600-ND
330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 397mOhm @ 100Hz 18000 Hrs @ 85°C

330µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 397mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-ALF70G331EF600-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details