KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70C821EJ550

Description
820µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 538mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 538mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70C821EJ550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70C821EJ550-ND
Aluminum Electrolytic Capacitors 399-ALF70C821EJ550-ND
820µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 538mOhm @ 100Hz 18000 Hrs @ 85°C

820µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 538mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-ALF70C821EJ550-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details