KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70C561EL600

Description
560µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 235mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 235mOhm @ 100Hz 18000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70C561EL600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70C561EL600-ND
Aluminum Electrolytic Capacitors 399-ALF70C561EL600-ND
560µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 235mOhm @ 100Hz 18000 Hrs @ 85°C

560µF 600V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 235mOhm @ 100Hz 18000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-ALF70C561EL600-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers