KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF70C331DE550

Description
330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.309Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.309Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ALF70C331DE550-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ALF70C331DE550-ND
Aluminum Electrolytic Capacitors 399-ALF70C331DE550-ND
330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.309Ohm @ 100Hz 15000 Hrs @ 85°C

330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.309Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-ALF70C331DE550-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers