10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 44mOhm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 10000UF 20% 63V PRESS
CAP, 10000UF, 63V, ALU ELEC, QC/SNAP-IN; Capacitance:10000µF;
CAP, 10000UF, 63V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ALF70C103DD063-ND | ALF70C103DD063 | 99AJ6360 | 83AH9689 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 10000Uf, 63V, Alu Elec, Qc/snap-In; Capacitance Kemet | Cap, 10000Uf, 63V, Alu Elec, Press Fit Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Press Fit | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |