KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40G272KP350

Description
2700µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 66mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
2700µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 66mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40G272KP350-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40G272KP350-ND
Aluminum Electrolytic Capacitors ALF40G272KP350-ND
2700µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 66mOhm @ 100Hz 9000 Hrs @ 105°C

2700µF 350V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 66mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40G272KP350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40G272KP350
Capacitors - Aluminum Electrolytic Capacitors ALF40G272KP350
CAP ALUM 2700UF 20% 350V PRESS

CAP ALUM 2700UF 20% 350V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF40G272KP350-ND ALF40G272KP350
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1730271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details