KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C682DC063

Description
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 141mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 141mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C682DC063-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C682DC063-ND
Aluminum Electrolytic Capacitors ALF40C682DC063-ND
6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 141mOhm @ 100Hz 8000 Hrs @ 105°C

6800µF 63V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 141mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C682DC063 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C682DC063
Capacitors - Aluminum Electrolytic Capacitors ALF40C682DC063
CAP ALUM 6800UF 20% 63V PRESS

CAP ALUM 6800UF 20% 63V PRESS

Supplier's Site
Cap, Alu Elec, 6800Uf, 63V, Press Fit; Capacitance Kemet - 69AC3723 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 6800Uf, 63V, Press Fit; Capacitance Kemet
69AC3723
Cap, Alu Elec, 6800Uf, 63V, Press Fit; Capacitance Kemet 69AC3723
CAP, ALU ELEC, 6800UF, 63V, PRESS FIT; Capacitance:6800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 6800UF, 63V, PRESS FIT; Capacitance:6800µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ALF40C682DC063-ND ALF40C682DC063 69AC3723
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 6800Uf, 63V, Press Fit; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Press Fit
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C623U050BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details