KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C393ED025

Description
39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 53mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 53mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C393ED025-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C393ED025-ND
Aluminum Electrolytic Capacitors ALF40C393ED025-ND
39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 53mOhm @ 100Hz 9000 Hrs @ 105°C

39000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 53mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C393ED025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C393ED025
Capacitors - Aluminum Electrolytic Capacitors ALF40C393ED025
CAP ALUM 39000UF 20% 25V PRESS

CAP ALUM 39000UF 20% 25V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF40C393ED025-ND ALF40C393ED025
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713226 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details