KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C271DC400

Description
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 470mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 470mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C271DC400-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C271DC400-ND
Aluminum Electrolytic Capacitors ALF40C271DC400-ND
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 470mOhm @ 100Hz 8000 Hrs @ 105°C

270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 470mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 270Uf, 400V, Press Fit; Capacitance Kemet - 69AC3653 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 270Uf, 400V, Press Fit; Capacitance Kemet
69AC3653
Cap, Alu Elec, 270Uf, 400V, Press Fit; Capacitance Kemet 69AC3653
CAP, ALU ELEC, 270UF, 400V, PRESS FIT; Capacitance:270µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

CAP, ALU ELEC, 270UF, 400V, PRESS FIT; Capacitance:270µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Press Fit; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C271DC400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C271DC400
Capacitors - Aluminum Electrolytic Capacitors ALF40C271DC400
CAP ALUM 270UF 20% 400V PRESS

CAP ALUM 270UF 20% 400V PRESS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ALF40C271DC400-ND 69AC3653 ALF40C271DC400
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 270Uf, 400V, Press Fit; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Press Fit Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 101C644U7R5CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers