KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C223EF040

Description
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 43mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 43mOhm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C223EF040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C223EF040-ND
Aluminum Electrolytic Capacitors ALF40C223EF040-ND
22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 43mOhm @ 100Hz 9000 Hrs @ 105°C

22000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 43mOhm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C223EF040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C223EF040
Capacitors - Aluminum Electrolytic Capacitors ALF40C223EF040
CAP ALUM 22000UF 20% 40V PRESS

CAP ALUM 22000UF 20% 40V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF40C223EF040-ND ALF40C223EF040
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details