KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C183DF040

Description
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 73mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 73mOhm @ 100Hz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C183DF040-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C183DF040-ND
Aluminum Electrolytic Capacitors ALF40C183DF040-ND
18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 73mOhm @ 100Hz 8000 Hrs @ 105°C

18000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 73mOhm @ 100Hz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C183DF040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C183DF040
Capacitors - Aluminum Electrolytic Capacitors ALF40C183DF040
CAP ALUM 18000UF 20% 40V PRESS

CAP ALUM 18000UF 20% 40V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF40C183DF040-ND ALF40C183DF040
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100120KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details