KEMET Electronics Corporation Aluminum Electrolytic Capacitors ALF40C181EB500

Description
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.25Ohm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.25Ohm @ 100Hz 9000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ALF40C181EB500-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ALF40C181EB500-ND
Aluminum Electrolytic Capacitors ALF40C181EB500-ND
180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.25Ohm @ 100Hz 9000 Hrs @ 105°C

180µF 500V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 1.25Ohm @ 100Hz 9000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ALF40C181EB500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ALF40C181EB500
Capacitors - Aluminum Electrolytic Capacitors ALF40C181EB500
CAP ALUM 180UF 20% 500V PRESS

CAP ALUM 180UF 20% 500V PRESS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number ALF40C181EB500-ND ALF40C181EB500
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers