1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 4 Lead 159mOhm @ 100Hz 8000 Hrs @ 105°C
CAP ALUM 1200UF 20% 200V PRESS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ALF40C122DF200-ND | ALF40C122DF200 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |