330µF 550V Aluminum Electrolytic Capacitors Radial, Can - Press-Fit - 5 Lead 1.056Ohm @ 100Hz 18000 Hrs @ 85°C
CAP ALUM 330UF 20% 550V PRESS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ALF20G331EE550-ND | ALF20G331EE550 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |